ROHM Semiconductor USA, LLC FET, MOSFET Arrays QH8K51TR

Description
Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - QH8K51CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8K51CT-ND
FET, MOSFET Arrays QH8K51CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - QH8K51DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
QH8K51DKR-ND
FET, MOSFET Arrays QH8K51DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
Singapore, Singapore
100V 2A MOSFET Transistor
289-QH8K51TR
100V 2A MOSFET Transistor 289-QH8K51TR
MOSFET 2N-CH 100V 2A TSMT8 Product overview: QH8K51TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8K51TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 100V 2A TSMT8 Product overview: QH8K51TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8K51TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QH8K51TR - 890582-QH8K51TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QH8K51TR
890582-QH8K51TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QH8K51TR 890582-QH8K51TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 890582-QH8K51TR Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8 Package: 8-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: QH8K51 Categories: Discrete Semiconductor Products Case / Package: TSMT8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: QH8K51DKR, QH8K51CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 890582-QH8K51TR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: QH8K51
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: QH8K51DKR, QH8K51CT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QH8K51TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QH8K51TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QH8K51TR
MOSFET 2N-CH 100V 2A TSMT8

MOSFET 2N-CH 100V 2A TSMT8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
QH8K51TR
MOSFET QH8K51TR
MOSFET 100V NCH+NCH SMALL SIGNAL

MOSFET 100V NCH+NCH SMALL SIGNAL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number QH8K51CT-ND 289-QH8K51TR 890582-QH8K51TR QH8K51TR QH8K51TR
Product Name FET, MOSFET Arrays 100V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QH8K51TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; TSMT8
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data