50 V, 100 mA NPN/PNP Resistor-Equipped Transistor with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a SOT363 (TSSOP6) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm. The device has a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 300 mW per device. It meets IEC 60134 for limiting values and is not automotive qualified.
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH7
PNP/PNP complement: PUMB3
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMD6,125 | 1727-PUMD6,125CT-ND | PUMD6,125 | 29AK4239 |
| Product Name | 50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q100 | TO-3 |
| Transistor Grade / Operating Range | Industrial | Automotive | ||
| Polarity | NPN; PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR) |