The PXTA44 is an NPN silicon high voltage transistor in a SOT-89 package, rated for 400 V collector-emitter voltage and 300 mA collector current, with a maximum power dissipation of 500 mW. It features a collector-emitter saturation voltage of 0.4 V at 10 mA collector current and 1 mA base current, and a DC current gain (hFE) range of 40 to 200 depending on operating conditions. Operating junction and storage temperatures range from -55°C to +150°C. The device meets UL 94 V-0 flammability rating, is halogen-free, and RoHS compliant. Thermal resistance is 250°C/W junction to ambient.
TRANS NPN 400V 0.3A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-PXTA44-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |