P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U27TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U27TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027056-QS5U27TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Dimension: SOT-23-5 Thin, TSOT-23-5
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 325pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 1.5A TSMT5
MOSFET P-CH 20V 1.5A TSMT5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS5U27CT-ND | 278-QS5U27TR | 027056-QS5U27TR | QS5U27TR | QS5U27TR | QS5U27TR |
| Product Name | Single FETs, MOSFETs | 20V 1.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U27TR | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23-5 Thin, TSOT-23-5 | Tape & Reel (TR) | SOT3; SOT23; TSMT5 | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT23; SOT-23-5 Thin, TSOT-23-5 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 1.00E-3 kS | |||||
| PD | 1.25 milliwatts | 1250 milliwatts | 1250 milliwatts |