The PXT8550-D is a PNP silicon transistor in an SOT-89 package, rated for a collector-emitter voltage of -25 V and a collector current of -1.5 A. It has a maximum power dissipation of 500 mW and an operating junction temperature range of -55°C to +150°C. Thermal resistance is 250°C/W from junction to ambient. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The DC current gain (hFE) for the D variant ranges from 160 to 300 at -1.0 V collector-emitter voltage and -100 mA collector current. Transition frequency is 100 MHz under specified conditions.
TRANS PNP 25V 1.5A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-PXT8550-D-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |