Two independently operating NPN/PNP general-purpose transistors in a small SOT363-3 (TSSOP6) surface-mounted package, rated for a collector-emitter voltage of 40 V and a collector current of 100 mA per transistor, with a total power dissipation of 300 mW when mounted on an FR4 PCB. The device is qualified to AEC-Q101 for automotive applications.
Two independently operating NPN/PNP general-purpose double transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PUMZ1-Q/SOT363/SC-88
PUMZ1-Q/SOT363/SC-88
PUMZ1-Q/SOT363/SC-88
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PUMZ1-QX | 1727-PUMZ1-QXTR-ND |
| Product Name | NPN/PNP general purpose transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps | |
| VCEO | 40 volts | |
| PD | 200 milliwatts |