Nexperia B.V. 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 47 kOhm PUMH9-QF

Description
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9-Q NPN/PNP complement: PUMD9-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9-Q NPN/PNP complement: PUMD9-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN Resistor-Equipped double Transistor (RET) in a SOT363-3 (SC-88) surface-mounted plastic package with 100 mA output current capability, 50 V collector-emitter voltage rating, and built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN/NPN Resistor-Equipped double Transistor (RET) in a SOT363-3 (SC-88) surface-mounted plastic package with 100 mA output current capability, 50 V collector-emitter voltage rating, and built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 47 kOhm - PUMH9-QF - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 47 kOhm
PUMH9-QF
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 47 kOhm PUMH9-QF
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9-Q NPN/PNP complement: PUMD9-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847-Q series in digital applications Controlling IC inputs Switching loads

NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: PUMB9-Q

NPN/PNP complement: PUMD9-Q

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847-Q series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH9-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH9-QFTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH9-QFTR-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH9-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH9-QFCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH9-QFCT-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMH9-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMH9-QFDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMH9-QFDKR-ND
TRANS PREBIAS 2NPN 50V 6-TSSOP

TRANS PREBIAS 2NPN 50V 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PUMH9-QF 1727-PUMH9-QFTR-ND
Product Name 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 47 kOhm Bipolar Transistor Arrays, Pre-Biased
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers
60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers