onsemi 40V 600mA 300MHz Bipolar Transistor PZT2222AT3G

Description
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz fT, SOT-223 Product overview: PZT2222AT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2222AT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz fT, SOT-223 Product overview: PZT2222AT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2222AT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-PZT2222AT3G
40V 600mA 300MHz Bipolar Transistor 276-PZT2222AT3G
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz fT, SOT-223 Product overview: PZT2222AT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2222AT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz fT, SOT-223 Product overview: PZT2222AT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2222AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZT2222AT3G - 027015-PZT2222AT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZT2222AT3G
027015-PZT2222AT3G
TRANSISTORS - Transistors (BJT) - Single - PZT2222AT3G 027015-PZT2222AT3G
Manufacturer: ON Semiconductor Win Source Part Number: 027015-PZT2222AT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: PZT2222A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): CZT2222A; FZT2222ATC; STZT2222A; DZT2222A-13; Introduction Date: July 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 027015-PZT2222AT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: PZT2222A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): CZT2222A; FZT2222ATC; STZT2222A; DZT2222A-13;
Introduction Date: July 29, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - PZT2222AT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT2222AT3GOSDKR-ND
Single Bipolar Transistors PZT2222AT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT2222AT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT2222AT3GOSCT-ND
Single Bipolar Transistors PZT2222AT3GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT2222AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT2222AT3GOSTR-ND
Single Bipolar Transistors PZT2222AT3GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZT2222AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZT2222AT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZT2222AT3G
TRANS NPN 40V 0.6A SOT223

TRANS NPN 40V 0.6A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PZT2222AT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PZT2222AT3G
40V 1.5W 100@150mA,10V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS

40V 1.5W 100@150mA,10V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 26K5145 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
26K5145
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 26K5145
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 40V, Sot-223-4; Transistor Polarity Onsemi - 81Y7135 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 40V, Sot-223-4; Transistor Polarity Onsemi
81Y7135
Transistor, Bipol, Npn, 40V, Sot-223-4; Transistor Polarity Onsemi 81Y7135
TRANSISTOR, BIPOL, NPN, 40V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:1.5W; DC Collector Current:600mA; DC Current Gain hFE:35hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 40V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:1.5W; DC Collector Current:600mA; DC Current Gain hFE:35hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-PZT2222AT3G 027015-PZT2222AT3G PZT2222AT3GOSDKR-ND PZT2222AT3G PZT2222AT3G 26K5145 81Y7135
Product Name 40V 600mA 300MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PZT2222AT3G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 40V, Sot-223-4; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN NPN NPN
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 75 volts
fT 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081Q-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details