PNP switching transistor in a medium power SOT89 (SC-62/TO-243) surface-mounted plastic package with a die pad for heat transfer. It has a maximum collector-emitter voltage of 60 V and a maximum collector current of 600 mA. The device is AEC-Q101 qualified and supports a maximum junction temperature of 150 °C. Power dissipation reaches 1.1 W with a 6 cm² collector pad, reducing thermal resistance to 113 K/W. DC current gain is at least 100 at -10 mA collector current. Collector-emitter saturation voltage is up to 1.6 V at -500 mA and -50 mA base current. Base-emitter saturation voltage is up to 2.6 V under the same conditions. Switching times include a delay of 12 ns and turn-off time of 365 ns. Collector and emitter capacitances are 8 pF and 35 pF at 1 MHz.
PNP switching transistor in a medium power flat lead SOT89 (SC-62/TO-243) Surface-Mounted Device (SMD) plastic package.
NPN complement: PXT2222A
Features and benefits
Applications
PXT2907A - 60 V, 600 mA, PNP switching transistor SOT-89 3-Pin Product overview: PXT2907A,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 600 mA, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 600 mA, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PXT2907A,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090845-PXT2907A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.1W Surface Mount SOT-89
Transistor PNP switching 0.6A 60V SOT89
TRANS PNP 60V 0.6A SOT89
Bipolar (BJT) Single Transistor, Switching, PNP, -60 V, 200 MHz, 500 mW, -600 mA, 50 RoHS Compliant: Yes
TRANS PNP 60V 0.6A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PXT2907A,115 | 276-PXT2907A,115 | 1090845-PXT2907A,115 | PXT2907A,115 | 1727-PXT2907A,115DKR-ND | 7258574 | PXT2907A,115 | 93X4648 | PXT2907A,115 |
| Product Name | 60 V, 600 mA, PNP switching transistor | 60 V 600 mA SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PXT2907A,115 | Single Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Switching, Pnp, -60 V, 200 Mhz, 500 Mw, -600 Ma, 50 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89; SOT-89-3 | SOT89 | SOT89; TO-243AA | Sot-89 | SOT89; TO-243AA | TO-3 | AEC-Q101 | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| Transistor Grade / Operating Range | Automotive | ||||||||
| Number of units in IC | 1 |