Nexperia B.V. 50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open PUMD6,115

Description
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Switching loads Low current peripheral driver Controlling IC inputs Cost-saving alternative to BC847 / BC857 series in digital applications
Request a Quote
Description
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Switching loads Low current peripheral driver Controlling IC inputs Cost-saving alternative to BC847 / BC857 series in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP Resistor-Equipped Transistor (RET) in a SOT363 (SC-88) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, with built-in bias resistors (R1 = 4.7 kΩ, R2 = open) to simplify circuit design and reduce component count. Each transistor offers a collector-emitter voltage rating of 50 V and a collector current of 100 mA, with a total power dissipation of 300 mW per device at 25 °C ambient temperature when mounted on a standard FR4 PCB. The device is suitable for digital applications, load switching, and low-current peripheral driving, serving as a cost-saving alternative to BC847/BC857 series transistors.

Datasheet Summary
Powered by GS/AI

NPN/PNP Resistor-Equipped Transistor (RET) in a SOT363 (SC-88) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, with built-in bias resistors (R1 = 4.7 kΩ, R2 = open) to simplify circuit design and reduce component count. Each transistor offers a collector-emitter voltage rating of 50 V and a collector current of 100 mA, with a total power dissipation of 300 mW per device at 25 °C ambient temperature when mounted on a standard FR4 PCB. The device is suitable for digital applications, load switching, and low-current peripheral driving, serving as a cost-saving alternative to BC847/BC857 series transistors.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open - PUMD6,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open
PUMD6,115
50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open PUMD6,115
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in industrial segments Switching loads Low current peripheral driver Controlling IC inputs Cost-saving alternative to BC847 / BC857 series in digital applications

NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH7

PNP/PNP complement: PUMB3

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in industrial segments
  • Switching loads
  • Low current peripheral driver
  • Controlling IC inputs
  • Cost-saving alternative to BC847 / BC857 series in digital applications
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD6,115 - 1090718-PUMD6,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD6,115
1090718-PUMD6,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD6,115 1090718-PUMD6,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090718-PUMD6,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090718-PUMD6,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-4331-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-4331-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-4331-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-4331-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-4331-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-4331-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-4331-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-4331-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-4331-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
 - PUMD6,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 100mA 300mW Bipolar Transistor
293-PUMD6,115
Automotive 50V 100mA 300mW Bipolar Transistor 293-PUMD6,115
Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD6,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD6,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD6,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD6,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PREBIAS NPN/PNP 6TSSOP - 554-PUMD6,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN/PNP 6TSSOP
554-PUMD6,115
TRANS PREBIAS NPN/PNP 6TSSOP 554-PUMD6,115
TRANS PREBIAS NPN/PNP 6TSSOP

TRANS PREBIAS NPN/PNP 6TSSOP

Supplier's Site
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Nexperia - 93X4636 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Nexperia
93X4636
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Nexperia 93X4636
Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 200 mW, 100 mA, 200, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 200 mW, 100 mA, 200, SOT-363 RoHS Compliant: Yes

Supplier's Site
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 92K8293 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
92K8293
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 92K8293
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMD6,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMD6,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMD6,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - PUMD6,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMD6,115
Bipolar Transistor Arrays, Pre-Biased PUMD6,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PUMD6,115 1090718-PUMD6,115 1727-4331-2-ND PUMD6,115 293-PUMD6,115 554-PUMD6,115 93X4636 92K8293 PUMD6,115 PUMD6,115
Product Name 50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD6,115 Bipolar Transistor Arrays, Pre-Biased Automotive 50V 100mA 300mW Bipolar Transistor TRANS PREBIAS NPN/PNP 6TSSOP Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Nexperia Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased
Package Type SOT363-3 SOT363-3 SOT3; 6-TSSOP 6-TSSOP, SC-88, SOT-363 SOT363 TO-3; SOT3 TO-3 AEC-Q100 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Industrial Automotive
Polarity NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) NPN; PNP NPN; PNP NPN; PNP; NPN, PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC850C,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
6 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers