NPN BJT 300V 500mA 50MHz SOT-223 Transistor Product overview: PZTA42 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062252-PZTA42
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: PZTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): UFZTA42; PZTA 42 E6327; BFN38TC; DZTA42;
Introduction Date: June 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-223-4
BJT SOT223 300V NPN 1.5W 150C
Bipolar Transistors - BJT NPN Transistor High Voltage
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes
TRANS NPN 300V 0.5A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-PZTA42 | 062252-PZTA42 | PZTA42TR-ND | PZTA42 | PZTA42 | 58K2056 | PZTA42 |
| Product Name | 300V 500mA 50MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PZTA42 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 200 milliamps | 500 milliamps | ||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts | 300 volts | ||
| VCBO | 300 volts | ||||||
| fT | 50 MHz |