Bipolar (BJT) Transistor NPN 40V 300MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 40V 300MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 40V 300MHz 1W Surface Mount SOT-223
TRANS NPN 40V SOT223 Product overview: PZT2222A-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2222A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1109660-PZT2222A-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Micro Commercial Co
Other Names: PZT2222A-TPMSDKR,-11
Base Product Number: PZT2222
Bipolar Transistors - BJT NPN Plastic-Encapsulate Transistors,SOT-223
TRANS NPN 40V SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PZT2222A-TPMSDKR-ND | 276-PZT2222A-TP | 1109660-PZT2222A-TP | PZT2222A-TP | PZT2222A-TP |
| Product Name | Single Bipolar Transistors | 40V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts |