PUMD2 is a dual NPN/PNP resistor-equipped transistor in a SOT363 surface-mount package, with built-in bias resistors R1 and R2 each rated at 22 kΩ, designed for low-current peripheral driving and IC input control. Each transistor supports 100 mA collector current, 50 V collector-emitter voltage, and has a DC current gain (hFE) of at least 60 at 5 V and 5 mA. The device is AEC-Q101 qualified for automotive use. The package measures 2.2 mm × 1.35 mm with a height of 1.1 mm. Thermal resistance from junction to ambient is 417 K/W per device when mounted on an FR4 PCB.
Pre-Biased Bipolar Transistor (BJT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PUMD2/ZLH-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |