NPN/NPN double Resistor-Equipped Transistor (RET) with built-in bias resistors R1=4.7 kΩ and R2=47 kΩ in a SOT363-3 (TSSOP6) surface-mounted package, offering 100 mA output current per transistor and qualified for automotive applications per AEC-Q101.
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANSISTOR, NPN, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PUMH13-QF | 1727-PUMH13-QFTR-ND | 25AK1221 |
| Product Name | NPN/NPN double Resistor-Equipped Transistor (RET); R1= 4.7 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 |