NPN/NPN resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current, featuring built-in 4.7 kΩ bias resistors and no R2 resistor, in a 6-lead TSSOP (SOT363) package measuring 2.1 mm × 1.25 mm × 0.95 mm. Designed for digital applications and load switching, it operates with a junction temperature up to 175 °C and ambient temperature from -55 °C to 175 °C. The device meets IEC 60134 absolute maximum rating standards.
TRANS PREBIAS 2NPN 50V 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PUMH7HX-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |