50 V, 100 mA NPN/PNP resistor-equipped double transistor in a SOT363-3 (SC-88) surface-mounted package with built-in bias resistors (R1 = 22 kΩ, R2 = 22 kΩ), qualified to AEC-Q101 for automotive applications, capable of 100 mA output current and 300 mW total power dissipation at 25 °C ambient temperature.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH1-Q
PNP/PNP complement: PUMB1-Q
Features and benefits
Applications
Win Source Part Number: 1376982-PUMD2-QX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: PUMD2
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 22kOhms
Resistor - Emitter Base (R2): 22kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 230MHz, 180MHz
Power - Max: 200mW
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
PUMD2-Q/SOT363/SC-88
TRANSISTOR, NPN, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
PUMD2-Q/SOT363/SC-88
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PUMD2-QX | 1376982-PUMD2-QX | 1727-PUMD2-QXTR-ND | 293-PUMD2-QX | 25AK1218 | PUMD2-QX |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | SOT3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3; SOT3 | 6-TSSOP |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100 milliamps | 100 milliamps |