50 V, 100 mA PNP/PNP resistor-equipped double transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ in a SOT363-3 (TSSOP6) surface-mounted package; AEC-Q101 qualified, with a maximum collector-emitter voltage of -50 V, output current of -100 mA, and total power dissipation of 300 mW at 25 °C ambient temperature.
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
TRANS PREBIAS 2PNP 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
PUMB2 - PNP/PNP resistor-equipped transistors
Bipolar Transistors - Pre-Biased PNP/PNP resistor-equipped transistors; R1 = 47 kO, R2 = 47 kO
TRANS PREBIAS 2PNP 50V 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMB2F | 1727-PUMB2FDKR-ND | PUMB2F | PUMB2F | PUMB2F | 29AK4221 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT363 | 6-TSSOP | TO-3 | |
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |