Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single PZTA44-TP

Description
Win Source Part Number: 1148209-PZTA44-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 10V Frequency - Transition: 20MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 125°C (TJ) Alternative Parts (Cross-Reference): PZTA44TP; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: PZTA44-TPMSTR,PZTA44 -TPMSDKR,PZTA44-TPMS CT Base Product Number: PZTA44
Request a Quote Datasheet
Description
Win Source Part Number: 1148209-PZTA44-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 10V Frequency - Transition: 20MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 125°C (TJ) Alternative Parts (Cross-Reference): PZTA44TP; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: PZTA44-TPMSTR,PZTA44 -TPMSDKR,PZTA44-TPMS CT Base Product Number: PZTA44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1148209-PZTA44-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1148209-PZTA44-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1148209-PZTA44-TP
Win Source Part Number: 1148209-PZTA44-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 10V Frequency - Transition: 20MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 125°C (TJ) Alternative Parts (Cross-Reference): PZTA44TP; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: PZTA44-TPMSTR,PZTA44 -TPMSDKR,PZTA44-TPMS CT Base Product Number: PZTA44

Win Source Part Number: 1148209-PZTA44-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 10V
Frequency - Transition: 20MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 125°C (TJ)
Alternative Parts (Cross-Reference): PZTA44TP;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: PZTA44-TPMSTR,PZTA44-TPMSDKR,PZTA44-TPMSCT
Base Product Number: PZTA44

Buy Now Datasheet
Single Bipolar Transistors - PZTA44-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA44-TPMSCT-ND
Single Bipolar Transistors PZTA44-TPMSCT-ND
Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - PZTA44-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA44-TPMSTR-ND
Single Bipolar Transistors PZTA44-TPMSTR-ND
Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - PZTA44-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA44-TPMSDKR-ND
Single Bipolar Transistors PZTA44-TPMSDKR-ND
Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 400V 200mA 20MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - PZTA44-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
PZTA44-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT PZTA44-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1148209-PZTA44-TP PZTA44-TPMSCT-ND PZTA44-TP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN
Package Type SOT3 SOT223; TO-261-4, TO-261AA
IC(max) 200 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

32V 0.1A SOT-23 Bipolar Transistor - 276-BCW61DE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
Bipolar Transistors - 6697313P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details