PNP high-voltage transistor in a medium power flat-lead SOT89 (SC-62) surface-mounted plastic package with a 4.5 mm × 2.5 mm × 1.5 mm body size. It features a collector-emitter breakdown voltage of -300 V and a continuous collector current of -100 mA, with a peak collector current of -200 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum junction temperature of 150 °C. Total power dissipation is rated at 1.3 W when mounted on a 6 cm² PCB copper pad. Thermal resistance from junction to ambient is 96 K/W in free air. The NPN complement is PXTA42-Q.
PNP high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
NPN complement: PXTA42-Q
Features and benefits
Applications
TRANS PNP 300V 0.1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PXTA92-QX | 1727-PXTA92-QXTR-ND |
| Product Name | 300 V, 100 mA PNP high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |