NPN/PNP double Resistor-Equipped Transistor (RET) in a TSSOP6 (SOT363-3) surface-mounted plastic package, with a 50 V collector-emitter voltage rating and 100 mA output current capability per transistor. Built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ simplify circuit design and reduce component count. The device is rated for a maximum total power dissipation of 300 mW at 25 °C ambient temperature and operates with a junction temperature up to 150 °C.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PUMB10
NPN/NPN complement: PUMH10
Features and benefits
Applications
PUMD10 - NPN/PNP double Resistor-Equipped Transistor; R1 = 2.2 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMD10,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD10,135 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD10,135 | 293-PUMD10,135 | 1727-8546-6-ND | 29AK4226 | PUMD10,135 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Polarity | NPN; PNP | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |