N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT5
N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT5
MOSFET N-CH 30V 2A TSMT5
MOSFET N-CH 30V 2A TSMT5
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | QS5U13CT-ND | QS5U13TR | QS5U13TR |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT23; SOT-23-5 Thin, TSOT-23-5 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 30 volts |