Bipolar (BJT) Transistor Array 2 NPN (Dual) Common Emitter 50V 3A 320MHz 1.25W Surface Mount TSMT5
Bipolar (BJT) Transistor Array 2 NPN (Dual) Common Emitter 50V 3A 320MHz 1.25W Surface Mount TSMT5
Bipolar (BJT) Transistor Array 2 NPN (Dual) Common Emitter 50V 3A 320MHz 1.25W Surface Mount TSMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115002-QS5W2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: 2 NPN (Dual) Common Emitter
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 3V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS 2NPN 50V 3A TSMT5 Product overview: QS5W2TR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-QS5W2TR can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Isolated DC/DC Converter
TRANS 2NPN 50V 3A TSMT5
BIPOLAR ARRAY, DUAL NPN, 50V, 3A, TSMT ROHS COMPLIANT: YES
TRANS 2NPN 50V 3A TSMT5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | QS5W2TRDKR-ND | 115002-QS5W2TR | 277-QS5W2TR | QS5W2TR | QS5W2TR | 69AH1844 | QS5W2TR |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - QS5W2TR | 50V 3A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Npn, 50V, 3A, Tsmt Rohs Compliant Rohm | Bipolar Transistor Arrays |
| Polarity | NPN | NPN; 2 NPN (Dual) Common Emitter | NPN | NPN | 2 NPN (Dual) Common Emitter; NPN | ||
| Package Type | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT3; TSMT5 | Tape & Reel (TR) | TO-3 | SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |