NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package measuring 2.2 mm by 1.35 mm. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a DC current gain (hFE) ranging from 120 to 560 at VCE = 6 V and IC = 1 mA. Peak collector current is 200 mA for pulses up to 1 ms. Total power dissipation is 300 mW for the device at TA = 25 °C. Junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 417 K/W in free air.
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2NPN 50V 150MA 6-TSSOP
TRANS 2NPN 50V 150MA 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2NPN 50V 0.15A 6TSSOP Product overview: PUMX2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PUMX2,115 can be used for catalog matching and distributor lookup.
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS 2NPN 50V 0.15A 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMX2,115 | 1727-PUMX2115DKR-ND | 277-PUMX2,115 | 29AK4254 | PUMX2,115 |
| Product Name | NPN/NPN general-purpose double transistor | Bipolar Transistor Arrays | 50V 0.15A Bipolar Transistor | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3 | AEC-Q100 |
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | ||
| PD | 180 milliwatts | 300 milliwatts | |||
| hfe | 560 |