ROHM Semiconductor USA, LLC FET, MOSFET Arrays QH8JC5TCR

Description
Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-QH8JC5TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8JC5TCRTR-ND
FET, MOSFET Arrays 846-QH8JC5TCRTR-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - 846-QH8JC5TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8JC5TCRCT-ND
FET, MOSFET Arrays 846-QH8JC5TCRCT-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
FET, MOSFET Arrays - 846-QH8JC5TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-QH8JC5TCRDKR-ND
FET, MOSFET Arrays 846-QH8JC5TCRDKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Mosfet Array 2 P-Channel (Dual) 60V 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8

Buy Now Datasheet
Mosfet, P-Ch, 60V, 3.5A, Tsmt Rohs Compliant Rohm - 22AJ0381 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 3.5A, Tsmt Rohs Compliant Rohm
22AJ0381
Mosfet, P-Ch, 60V, 3.5A, Tsmt Rohs Compliant Rohm 22AJ0381
MOSFET, P-CH, 60V, 3.5A, TSMT ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 3.5A, TSMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QH8JC5TCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QH8JC5TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QH8JC5TCR
MOSFET 2P-CH 60V 3.5A TSMT8

MOSFET 2P-CH 60V 3.5A TSMT8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-QH8JC5TCRTR-ND 22AJ0381 QH8JC5TCR
Product Name FET, MOSFET Arrays Mosfet, P-Ch, 60V, 3.5A, Tsmt Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details