NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package, with each transistor rated for a collector-emitter voltage of 50 V, collector current of 150 mA, and DC current gain ranging from 120 to 560 at V_CE = 6 V and I_C = 1 mA. Total power dissipation is 300 mW for the device, and the junction temperature operates up to 150 °C.
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2NPN 50V 150MA 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2NPN 50V 150MA 6-TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS 2NPN 50V 0.15A 6TSSOP
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMX2,125 | 1727-PUMX2,125DKR-ND | 29AK4255 | PUMX2,125 |
| Product Name | NPN/NPN general-purpose double transistor | Bipolar Transistor Arrays | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP |
| IC(max) | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | ||
| PD | 180 milliwatts | |||
| hfe | 560 |