50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in 10 kΩ bias resistors in a SOT363-3 (TSSOP6) surface-mounted package, offering simplified circuit design and reduced component count for digital applications in automotive and industrial segments.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH11
PNP/PNP complement: PUMB11
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 772301-PUMD3,135
Packaging: Reel package
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Power - Max: 300mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: PUMD3,135
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-TSSOP
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 1μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 5mA, 5V
Alternative Parts (Cross-Reference): BCR10PNE6327BTSA1; BCR10PNH6327XT; BCR10PNGEG; BCR10PNH6727XTSA1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PEMD3; PIMD3; PUMD3 - NPN/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ TSSOP 6-Pin Product overview: PUMD3,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD3,135 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN/PNP 6TSSOP
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | PUMD3,135 | 772301-PUMD3,135 | 293-PUMD3,135 | 1727-PUMD3,135CT-ND | PUMD3,135 | 29AK4234 | 554-PUMD3,135 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD3,135 | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | TRANS PREBIAS NPN/PNP 6TSSOP |
| Package Type | SOT363-3 SOT363-3 | SOT3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | |||
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | ||||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1.00E-3 milliamps | 100 milliamps |