50 V, 100 mA NPN/NPN resistor-equipped double transistor with integrated bias resistors R1 = 2.2 kΩ and R2 = 2.2 kΩ, housed in a TSSOP6 (SOT363-3) surface-mounted plastic package. Each transistor has a collector-emitter voltage rating of 50 V, maximum output current of 100 mA, and total power dissipation of 300 mW per device. Junction temperature ranges from -65 °C to 150 °C. Device meets IEC 60134 absolute maximum rating standards and is not automotive qualified.
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD20
PNP/PNP complement: PUMB20
Features and benefits
Applications
Trans Digital BJT NPN 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMH20,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH20,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2NPN 50V 6TSSOP
TRANS PREBIAS 2NPN 50V 6TSSOP
Bipolar (BJT) Array Transistor, BRT, NPN, 50 V, 200 mW, 100 mA, 30, SOT-363 RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMH20,115 | 293-PUMH20,115 | 1727-1744-1-ND | PUMH20,115 | PUMH20,115 | 92K8306 |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 2.2 kOhm, R2 = 2.2 kOhm | Automotive 50V 100mA 300mW Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Array Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 30, Sot-363 Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | AEC-Q100 | TO-3; SOT3 | |
| PD | 300 milliwatts | |||||
| TJ | -65 C (-85 F) | |||||
| Polarity | NPN | 2 NPN - Pre-Biased (Dual); NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |