NPN/PNP double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current, in a TSSOP6 (SOT363-3) surface-mounted package measuring 2.2 mm × 1.35 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ. The device operates from -65 °C to 150 °C ambient temperature and dissipates up to 300 mW total power. It meets IEC 60134 for limiting values and is not qualified for automotive use.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PUMB13
NPN/NPN complement: PUMH13
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Win Source Part Number: 1376937-PUMD13,135
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: PUMD13
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 300mW
PEMD13; PUMD13 - NPN/PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMD13,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD13,135 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP 6TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMD13,135 | 1727-PUMD13,135TR-ND | 1376937-PUMD13,135 | 293-PUMD13,135 | PUMD13,135 | PUMD13,135 | 29AK4228 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Polarity | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts |