PNP high-voltage transistor in a small SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a maximum collector-emitter voltage of 300 V and a maximum collector current of 100 mA. The device is qualified to AEC-Q101 for automotive applications and has a total power dissipation of 1.2 W at 25 °C ambient, with a junction-to-ambient thermal resistance of 104 K/W.
PNP high-voltage transistor in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
NPN complement: PZTA42-Q
Features and benefits
Applications
TRANS PNP 300V 0.1A SOT-223
TRANS PNP 300V 0.1A SOT-223
TRANS PNP 300V 0.1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PZTA92-QX | 1727-PZTA92-QXTR-ND |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |