NPN high-voltage transistor in a medium power flat lead SOT89 (SC-62) surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a collector-emitter breakdown voltage of 300 V and a continuous collector current of 100 mA, rated for a peak collector current of 200 mA and a total power dissipation of 1.3 W at 25 °C ambient temperature. The junction temperature ranges from -65 °C to 150 °C. The device is not qualified for automotive applications.
NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
PNP complement: PXTA92
Features and benefits
Applications
TRANS NPN 300V 0.1A SOT-89
TRANS NPN 300V 0.1A SOT-89
TRANS NPN 300V 0.1A SOT-89
TRANSISTOR, BIPOLAR, 300V, 0.1A, SC-62 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PXTA42F | 1727-PXTA42FTR-ND | 21AJ6810 |
| Product Name | 300 V, 100 mA NPN high-voltage transistor | Single Bipolar Transistors | Transistor, Bipolar, 300V, 0.1A, Sc-62 Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | TO-3 |