NPN/PNP double resistor-equipped transistor in a SOT363-3 (TSSOP6) surface-mounted package with 100 mA output current capability and built-in bias resistors, qualified to AEC-Q101 for automotive applications. Each device contains an NPN transistor with R1 = 47 kΩ and R2 = 47 kΩ, and a PNP transistor with R1 = 2.2 kΩ and R2 = 47 kΩ. Collector-emitter voltage rating is 50 V, total power dissipation is 300 mW at 25 °C, and junction temperature ranges from -65 °C to 150 °C.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD48-QH | 1727-PUMD48-QHTR-ND |
| Product Name | NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ and R1 = 2.2 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |