onsemi Single Bipolar Transistors PZTA96ST1G

Description
Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PZTA96ST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA96ST1GOSDKR-ND
Single Bipolar Transistors PZTA96ST1GOSDKR-ND
Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZTA96ST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA96ST1GOSTR-ND
Single Bipolar Transistors PZTA96ST1GOSTR-ND
Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZTA96ST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA96ST1GOSCT-ND
Single Bipolar Transistors PZTA96ST1GOSCT-ND
Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 450V 500mA 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZTA96ST1G - 1090873-PZTA96ST1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA96ST1G
1090873-PZTA96ST1G
TRANSISTORS - Transistors (BJT) - Single - PZTA96ST1G 1090873-PZTA96ST1G
Manufacturer: ON Semiconductor Win Source Part Number: 1090873-PZTA96ST1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 600mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1090873-PZTA96ST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 600mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450V 500mA Bipolar Transistor
276-PZTA96ST1G
450V 500mA Bipolar Transistor 276-PZTA96ST1G
PNP BJT Transistor, 450V, 500mA, SOT-223-4 Product overview: PZTA96ST1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA96ST1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 450V, 500mA, SOT-223-4 Product overview: PZTA96ST1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA96ST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -450V; Transistor Polarity Onsemi - 16M1493 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -450V; Transistor Polarity Onsemi
16M1493
Bipolar Transistor, Pnp, -450V; Transistor Polarity Onsemi 16M1493
BIPOLAR TRANSISTOR, PNP, -450V; Transistor Polarity:PNP; Collector Emitter Voltage Max:450V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -450V; Transistor Polarity:PNP; Collector Emitter Voltage Max:450V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -450V, -0.5A, Sot-223; Transistor Polarity Onsemi - 50AC7249 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -450V, -0.5A, Sot-223; Transistor Polarity Onsemi
50AC7249
Transistor, Pnp, -450V, -0.5A, Sot-223; Transistor Polarity Onsemi 50AC7249
TRANSISTOR, PNP, -450V, -0.5A, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-450V; Transition Frequency ft:-; Power Dissipation Pd:1.5W; DC Collector Current:-500mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -450V, -0.5A, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-450V; Transition Frequency ft:-; Power Dissipation Pd:1.5W; DC Collector Current:-500mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA96ST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA96ST1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA96ST1G
TRANS PNP 450V 0.5A SOT223

TRANS PNP 450V 0.5A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PZTA96ST1GOSDKR-ND 1090873-PZTA96ST1G 276-PZTA96ST1G 16M1493 50AC7249 PZTA96ST1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PZTA96ST1G 450V 500mA Bipolar Transistor Bipolar Transistor, Pnp, -450V; Transistor Polarity Onsemi Transistor, Pnp, -450V, -0.5A, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP
Package Type TO-261-4, TO-261AA SOT3; SOT-223 TO-3 TO-3; SOT223
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 450 volts 450 volts 450 volts
VCBO 450 volts
Unlock Full Specs
to access all available technical data