NPN BJT Transistor 40V 200mA 300MHz SOT-223 Product overview: PZT3904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3904 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096408-PZT3904
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: PZT3904
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PZT3904-T&R; PZT3904 E6327; PZT3904 E6359;
Introduction Date: March 08, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 4k pcs
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-223-4
BIPOLAR TRANSISTOR, NPN, 40V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 40V 0.2A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-PZT3904 | 096408-PZT3904 | PZT3904TR-ND | 58K9496 | PZT3904 |
| Product Name | 40V 200mA 300MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PZT3904 | Single Bipolar Transistors | Bipolar Transistor, Npn, 40V, Sot-223; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN |
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | |
| VCBO | 60 volts | ||||
| fT | 300 MHz |