NPN high-voltage transistor in a SOT223 surface-mounted plastic package with a body size of 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of 300 V and a collector current of 100 mA, qualified per AEC-Q101 for automotive applications.
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package.
PNP complement: PZTA92-Q
Features and benefits
Applications
TRANS NPN 300V 0.1A SOT-223
TRANS NPN 300V 0.1A SOT-223
TRANS NPN 300V 0.1A SOT-223
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PZTA42-QX | 1727-PZTA42-QXTR-ND | PZTA42-QX |
| Product Name | NPN high voltage transistor | Single Bipolar Transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |
| Polarity | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | ||
| VCEO | 300 volts |