onsemi TRANSISTORS - Transistors (BJT) - Single - PZT2907AT3G PZT2907AT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 096402-PZT2907AT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 096402-PZT2907AT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PZT2907AT3G - 096402-PZT2907AT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZT2907AT3G
096402-PZT2907AT3G
TRANSISTORS - Transistors (BJT) - Single - PZT2907AT3G 096402-PZT2907AT3G
Manufacturer: ON Semiconductor Win Source Part Number: 096402-PZT2907AT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096402-PZT2907AT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 600mA 200MHz Bipolar Transistor
276-PZT2907AT3G
60V 600mA 200MHz Bipolar Transistor 276-PZT2907AT3G
PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-223-4 Product overview: PZT2907AT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2907AT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-223-4 Product overview: PZT2907AT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT2907AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PZT2907AT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT2907AT3GOSDKR-ND
Single Bipolar Transistors PZT2907AT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT2907AT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT2907AT3GOSCT-ND
Single Bipolar Transistors PZT2907AT3GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT2907AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT2907AT3GOSTR-ND
Single Bipolar Transistors PZT2907AT3GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZT2907AT3G
Bipolar Transistors - BJT PZT2907AT3G
Bipolar Transistors - BJT 600mA 60V PNP

Bipolar Transistors - BJT 600mA 60V PNP

Buy Now Datasheet
Single Bipolar Transistors - PZT2907AT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZT2907AT3G
Single Bipolar Transistors PZT2907AT3G
TRANS PNP 60V 0.6A SOT223

TRANS PNP 60V 0.6A SOT223

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi - 26K5146 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi
26K5146
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi 26K5146
BIPOLAR TRANSISTOR, PNP, -60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -60V, Sot-223-4; Transistor Polarity Onsemi - 81Y7136 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -60V, Sot-223-4; Transistor Polarity Onsemi
81Y7136
Transistor, Bipol, Pnp, -60V, Sot-223-4; Transistor Polarity Onsemi 81Y7136
TRANSISTOR, BIPOL, PNP, -60V, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:1.5W; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -60V, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:1.5W; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZT2907AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZT2907AT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZT2907AT3G
TRANS PNP 60V 0.6A SOT223

TRANS PNP 60V 0.6A SOT223

Supplier's Site
Trans GP BJT PNP 60V 0.6A Automotive 4-Pin(3+Tab) SOT-223 T/R - 598-PZT2907AT3G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 60V 0.6A Automotive 4-Pin(3+Tab) SOT-223 T/R
598-PZT2907AT3G
Trans GP BJT PNP 60V 0.6A Automotive 4-Pin(3+Tab) SOT-223 T/R 598-PZT2907AT3G
Trans GP BJT PNP 60V 0.6A Automotive 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT PNP 60V 0.6A Automotive 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 096402-PZT2907AT3G 276-PZT2907AT3G PZT2907AT3GOSDKR-ND PZT2907AT3G PZT2907AT3G 26K5146 81Y7136 PZT2907AT3G 598-PZT2907AT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - PZT2907AT3G 60V 600mA 200MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -60V, Sot-223-4; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT PNP 60V 0.6A Automotive 4-Pin(3+Tab) SOT-223 T/R
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 TO-3; SOT223
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details