Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090720-PUMF12,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V
Max Vce (sat): 150mV @ 500μA, 10mA / 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS 1NPN 1PNP 6TSSOP Product overview: PUMF12,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMF12,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1090720-PUMF12,115 | 293-PUMF12,115 | PUMF12,115 | 1727-2418-2-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMF12,115 | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | NPN; PNP; 1 NPN Pre-Biased, 1 PNP | NPN; PNP | NPN; PNP | |
| Package Type | SOT3; 6-TSSOP | Tape & Reel (TR) | SC-88 | 6-TSSOP, SC-88, SOT-363 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | ||
| IC(max) | 100000 milliamps |