50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in bias resistor R1 = 10 kΩ and R2 open, in a SOT363 (TSSOP6) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Qualified for automotive use per AEC-Q101. Maximum collector-emitter voltage is 50 V, output current is 100 mA, total power dissipation is 300 mW at 25 °C ambient, and junction temperature rating is 150 °C.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH4
PNP/PNP complement: PUMB4
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD4-QX | 1727-PUMD4-QXTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |