NPN Darlington Transistor
NPN Darlington Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027022-PZTA14
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Darlington Transistors NPN Transistor Darlington Product overview: PZTA14 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-PZTA14 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 30V 1.2A 125MHz 1W Surface Mount SOT-223-4
TRANSISTOR, NPN, 30V, 1.2A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:125MHz; Power Dissipation Pd:1W; DC Collector Current:1.2A; DC Current Gain hFE:10000hFE; Transistor CaseRoHS Compliant: Yes
Darlington Transistors NPN Transistor Darlington
TRANS NPN DARL 30V 1.2A SOT223-4
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | PZTA14 | 027022-PZTA14 | 2088-PZTA14 | PZTA14DKR-ND | 46AC1451 | PZTA14 | PZTA14 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PZTA14 | MOSFET Transistor | Single Bipolar Transistors | Transistor, Npn, 30V, 1.2A, Sot-223-4; Transistor Polarity Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN | |||
| Package Type | SOT223; SOT-223-4 / TO-261-4 | SOT3; SOT-223-4 | Reel | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |