Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ PUMD3,125

Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in 10 kΩ bias resistors in a SOT363-3 (TSSOP6) surface-mounted package. The device offers complementary NPN and PNP transistors, each with a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 300 mW at 25 °C. Junction temperature ranges from -65 °C to 150 °C. The resistor ratio R2/R1 is specified between 0.8 and 1.2. Suitable for digital switching applications in industrial and automotive environments.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in 10 kΩ bias resistors in a SOT363-3 (TSSOP6) surface-mounted package. The device offers complementary NPN and PNP transistors, each with a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 300 mW at 25 °C. Junction temperature ranges from -65 °C to 150 °C. The resistor ratio R2/R1 is specified between 0.8 and 1.2. Suitable for digital switching applications in industrial and automotive environments.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ - PUMD3,125 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ
PUMD3,125
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ PUMD3,125
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads

NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH11

PNP/PNP complement: PUMB11

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847/BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased - 1376977-PUMD3,125 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
1376977-PUMD3,125
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 1376977-PUMD3,125
Win Source Part Number: 1376977-PUMD3,125 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Base Product Number: PUMD3 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Current - Collector (Ic) (Max): 100mA Voltage - Collector Emitter Breakdown (Max): 50V Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 1µA Power - Max: 300mW

Win Source Part Number: 1376977-PUMD3,125
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: PUMD3
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 300mW

Buy Now Datasheet
Singapore, Singapore
TSSOP Bipolar Transistor
293-PUMD3,125
TSSOP Bipolar Transistor 293-PUMD3,125
PEMD3; PIMD3; PUMD3 - NPN/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ TSSOP 6-Pin Product overview: PUMD3,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD3,125 can be used for catalog matching and distributor lookup.

PEMD3; PIMD3; PUMD3 - NPN/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ TSSOP 6-Pin Product overview: PUMD3,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD3,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMD3,125TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMD3,125TR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMD3,125TR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMD3,125CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMD3,125CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMD3,125CT-ND
TRANS PREBIAS 1NPN 1PNP 6-TSSOP

TRANS PREBIAS 1NPN 1PNP 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMD3,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMD3,125DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMD3,125DKR-ND
TRANS PREBIAS 1NPN 1PNP 6-TSSOP

TRANS PREBIAS 1NPN 1PNP 6-TSSOP

Buy Now Datasheet
 - PUMD3,125 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMD3,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMD3,125
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMD3,125
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - PUMD3,125 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMD3,125
Bipolar Transistor Arrays, Pre-Biased PUMD3,125
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK4233 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK4233
Rf Transistor Rohs Compliant Nexperia 29AK4233
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PUMD3,125 1376977-PUMD3,125 293-PUMD3,125 1727-PUMD3,125TR-ND PUMD3,125 PUMD3,125 PUMD3,125 29AK4233
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased TSSOP Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Rf Transistor Rohs Compliant Nexperia
Package Type SOT363-3 SOT363-3 SOT3 6-TSSOP, SC-88, SOT-363 SOT363 6-TSSOP, SC-88, SOT-363 TO-3
Transistor Grade / Operating Range Industrial; Automotive
Polarity NPN; PNP NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 8167713 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers