onsemi Bipolar Transistors PZT3904T1G

Description
SS SOT223 HC XSTR SPCL
Request a Quote Datasheet
Description
SS SOT223 HC XSTR SPCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1841476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841476P
Bipolar Transistors 1841476P
SS SOT223 HC XSTR SPCL

SS SOT223 HC XSTR SPCL

Supplier's Site
Bipolar Transistors - 1841075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841075
Bipolar Transistors 1841075
SS SOT223 HC XSTR SPCL

SS SOT223 HC XSTR SPCL

Supplier's Site
Bipolar Transistors - 1841476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841476
Bipolar Transistors 1841476
SS SOT223 HC XSTR SPCL

SS SOT223 HC XSTR SPCL

Supplier's Site
Singapore, Singapore
40V 200mA 300MHz Bipolar Transistor
276-PZT3904T1G
40V 200mA 300MHz Bipolar Transistor 276-PZT3904T1G
NPN BJT, 40V VCEO, 200mA IC, 300MHz fT, SOT-223 Product overview: PZT3904T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3904T1G can be used for catalog matching and distributor lookup.

NPN BJT, 40V VCEO, 200mA IC, 300MHz fT, SOT-223 Product overview: PZT3904T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3904T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PZT3904T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT3904T1GOSTR-ND
Single Bipolar Transistors PZT3904T1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT3904T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT3904T1GOSCT-ND
Single Bipolar Transistors PZT3904T1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT3904T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT3904T1GOSDKR-ND
Single Bipolar Transistors PZT3904T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZT3904T1G - 027017-PZT3904T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZT3904T1G
027017-PZT3904T1G
TRANSISTORS - Transistors (BJT) - Single - PZT3904T1G 027017-PZT3904T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027017-PZT3904T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: PZT3904 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): PZT3904 E6327; PZT3904 E6359; PZT3904; PZT3904-T&R; Introduction Date: June 26, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 027017-PZT3904T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: PZT3904
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): PZT3904 E6327; PZT3904 E6359; PZT3904; PZT3904-T&R;
Introduction Date: June 26, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - PZT3904T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZT3904T1G
Single Bipolar Transistors PZT3904T1G
TRANS NPN 40V 0.2A SOT223

TRANS NPN 40V 0.2A SOT223

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 10N9599 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
10N9599
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 10N9599
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 42K2502 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
42K2502
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 42K2502
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Bipol, Npn, 40V, Sot223; Transistor Polarity Onsemi - 80Y9580 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 40V, Sot223; Transistor Polarity Onsemi
80Y9580
Trans, Bipol, Npn, 40V, Sot223; Transistor Polarity Onsemi 80Y9580
TRANS, BIPOL, NPN, 40V, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:1.5W; DC Collector Current:200mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 40V, SOT223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:1.5W; DC Collector Current:200mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZT3904T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZT3904T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZT3904T1G
TRANS NPN 40V 0.2A SOT223

TRANS NPN 40V 0.2A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZT3904T1G
Bipolar Transistors - BJT PZT3904T1G
Bipolar Transistors - BJT 0.2A 40V 1.5W NPN

Bipolar Transistors - BJT 0.2A 40V 1.5W NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1841476P 1841075 276-PZT3904T1G PZT3904T1GOSTR-ND 027017-PZT3904T1G PZT3904T1G 10N9599 42K2502 80Y9580 PZT3904T1G PZT3904T1G
Product Name Bipolar Transistors Bipolar Transistors 40V 200mA 300MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PZT3904T1G Single Bipolar Transistors Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Npn, 40V, Sot223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT223; SOT-223 SOT223; Sot-223 TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 TO-3 TO-3
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN
Number of units in IC 1
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data