NPN/NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, rated for 50 V collector-emitter voltage and 100 mA collector current, in a TSSOP6 (SOT363-3) surface-mount package. AEC-Q101 qualified for automotive use. Total power dissipation is 300 mW at 25 °C ambient temperature. Junction temperature range is -65 °C to 150 °C.
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD16
PNP/PNP complement: PUMB16
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090725-PUMH16,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2NPN 50V 6TSSOP Product overview: PUMH16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH16,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2NPN 50V 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMH16,115 | 1090725-PUMH16,115 | 1727-1740-2-ND | 293-PUMH16,115 | PUMH16,115 |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH16,115 | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | AEC-Q100 |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |