Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ PUMD2,115

Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1 PNP/PNP complement: PUMB1 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1 PNP/PNP complement: PUMB1 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Transistor, part number 92K8289, is a resistor-equipped NPN/PNP transistor designed for low current applications. It features a maximum collector-emitter voltage of 50V and can handle a continuous collector current of up to 100mA. The built-in bias resistors, R1 and R2, are both 22 kΩ, which simplifies circuit design and reduces component count. This transistor is AEC-Q101 qualified, making it suitable for automotive and industrial applications. Its compact surface-mounted device (SMD) packaging allows for efficient placement in various electronic designs.

Datasheet Summary
Powered by GS/AI

The Digital Transistor, part number 92K8289, is a resistor-equipped NPN/PNP transistor designed for low current applications. It features a maximum collector-emitter voltage of 50V and can handle a continuous collector current of up to 100mA. The built-in bias resistors, R1 and R2, are both 22 kΩ, which simplifies circuit design and reduces component count. This transistor is AEC-Q101 qualified, making it suitable for automotive and industrial applications. Its compact surface-mounted device (SMD) packaging allows for efficient placement in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ - PUMD2,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ
PUMD2,115
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ PUMD2,115
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1 PNP/PNP complement: PUMB1 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications

NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH1

PNP/PNP complement: PUMB1

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Controlling IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Bipolar Transistors - 5183756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5183756
Bipolar Transistors 5183756
Transistor NPN/PNP 50V 22K 22K SOT363

Transistor NPN/PNP 50V 22K 22K SOT363

Supplier's Site
Bipolar Transistors - 5183756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5183756P
Bipolar Transistors 5183756P
Transistor NPN/PNP 50V 22K 22K SOT363

Transistor NPN/PNP 50V 22K 22K SOT363

Supplier's Site
Bipolar Transistors - 1791046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1791046
Bipolar Transistors 1791046
Transistor NPN/PNP 50V 22K 22K SOT363

Transistor NPN/PNP 50V 22K 22K SOT363

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - 1727-5233-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5233-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5233-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5233-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5233-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5233-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5233-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5233-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5233-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1140409-PUMD2,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1140409-PUMD2,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1140409-PUMD2,115
Win Source Part Number: 1140409-PUMD2,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 22kOhms Resistor - Emitter Base (R2): 22kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: 1727-5233-6,1727-523 3-2,PUMD2,115-ND,PUM D2 T/R,1727-5233-1,568- 6550-2,568-6550-1,56 8-6550-2-ND,568-6550 -1-ND,568-6550-6-ND, PUMD2 T/R-ND,2156-PUMD2,11 5-1727,568-6550-6,93 4049950115 Base Product Number: PUMD2

Win Source Part Number: 1140409-PUMD2,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 22kOhms
Resistor - Emitter Base (R2): 22kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-5233-6,1727-5233-2,PUMD2,115-ND,PUMD2 T/R,1727-5233-1,568-6550-2,568-6550-1,568-6550-2-ND,568-6550-1-ND,568-6550-6-ND,PUMD2 T/R-ND,2156-PUMD2,115-1727,568-6550-6,934049950115
Base Product Number: PUMD2

Buy Now Datasheet
Singapore, Singapore
Automotive 50V 100mA 300mW Bipolar Transistor
293-PUMD2,115
Automotive 50V 100mA 300mW Bipolar Transistor 293-PUMD2,115
Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD2,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD2,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMD2,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMD2,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMD2,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - PUMD2,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMD2,115
Bipolar Transistor Arrays, Pre-Biased PUMD2,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 60, Sot-363 Rohs Compliant Nexperia - 93X4633 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 60, Sot-363 Rohs Compliant Nexperia
93X4633
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 60, Sot-363 Rohs Compliant Nexperia 93X4633
Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 200 mW, 100 mA, 60, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, NPN, PNP, 50 V, 200 mW, 100 mA, 60, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 92K8289 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
92K8289
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 92K8289
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PUMD2,115 5183756 5183756P 1727-5233-1-ND 1140409-PUMD2,115 293-PUMD2,115 PUMD2,115 PUMD2,115 93X4633 92K8289
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ Bipolar Transistors Bipolar Transistors Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Automotive 50V 100mA 300mW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 60, Sot-363 Rohs Compliant Nexperia Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
Package Type SOT363-3 SOT363-3 Umt UMT 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP NPN; PNP
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
PNP general purpose transistor - 2PB1219AS,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers