50 V, 100 mA NPN/PNP resistor-equipped double transistor in a TSSOP6 (SOT363-3) surface-mounted package with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ. The device has a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 300 mW at 25 °C. Thermal resistance from junction to ambient is 417 K/W in free air on a standard FR4 PCB. It meets IEC 60134 for limiting values and is suitable for low current peripheral driver and digital input control applications.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH2
PNP/PNP complement: PUMB2
Features and benefits
Applications
PEMD12; PUMB12 - NPN/PNP resistor-equipped transistors; R1 = 47 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMD12,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD12,135 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Win Source Part Number: 1377027-PUMD12,135
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: PUMD12
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
Frequency - Transition: 230MHz, 180MHz
Power - Max: 300mW
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN and PNP, Silicon
TRANS PREBIAS 1NPN 1PNP 6TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMD12,135 | 293-PUMD12,135 | 1727-PUMD12135CT-ND | 1377027-PUMD12,135 | PUMD12,135 | PUMD12,135 | PUMD12,135 | 29AK4227 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps |