Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ PUMD12,115

Description
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replacement of general purpose transistors in digital applications
Request a Quote
Description
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replacement of general purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in 47 kΩ bias resistors in a TSSOP6 (SOT363-3) surface-mounted package, designed for low-current digital applications such as IC input control and peripheral driving. Each transistor supports a maximum collector-emitter voltage of 50 V and collector current of 100 mA, with a total power dissipation of 300 mW at 25 °C ambient temperature and a junction temperature rating up to 150 °C. The device is mounted on a standard FR4 PCB and meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in 47 kΩ bias resistors in a TSSOP6 (SOT363-3) surface-mounted package, designed for low-current digital applications such as IC input control and peripheral driving. Each transistor supports a maximum collector-emitter voltage of 50 V and collector current of 100 mA, with a total power dissipation of 300 mW at 25 °C ambient temperature and a junction temperature rating up to 150 °C. The device is mounted on a standard FR4 PCB and meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ - PUMD12,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
PUMD12,115
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ PUMD12,115
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replacement of general purpose transistors in digital applications

NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH2

PNP/PNP complement: PUMB2

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplified circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replacement of general purpose transistors in digital applications
Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 100mA 300mW Bipolar Transistor
293-PUMD12,115
Automotive 50V 100mA 300mW Bipolar Transistor 293-PUMD12,115
Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD12,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD12,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD12,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD12,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD12,115 - 1090705-PUMD12,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD12,115
1090705-PUMD12,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD12,115 1090705-PUMD12,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090705-PUMD12,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 230MHz, 180MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 80 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090705-PUMD12,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz, 180MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 1512754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512754
Bipolar Transistors 1512754
Nexperia PUMD12,115

Nexperia PUMD12,115

Supplier's Site
Bipolar Transistors - 1512601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512601
Bipolar Transistors 1512601
Nexperia PUMD12,115

Nexperia PUMD12,115

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - 1727-5232-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5232-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5232-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5232-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5232-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5232-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5232-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5232-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5232-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - PUMD12,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMD12,115
Bipolar Transistor Arrays, Pre-Biased PUMD12,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 92K8284 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
92K8284
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 92K8284
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 80, Sot-363 Rohs Compliant Nexperia - 93X4630 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 80, Sot-363 Rohs Compliant Nexperia
93X4630
Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 80, Sot-363 Rohs Compliant Nexperia 93X4630
Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 80, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 80, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMD12,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMD12,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMD12,115
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PUMD12,115 293-PUMD12,115 1090705-PUMD12,115 1512754 1727-5232-1-ND PUMD12,115 92K8284 93X4630 PUMD12,115
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ Automotive 50V 100mA 300mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD12,115 Bipolar Transistors Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 80, Sot-363 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 SOT3; 6-TSSOP Sot 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3
Polarity NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP NPN; PNP
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers