ROHM Semiconductor USA, LLC Single FETs, MOSFETs QS5U23TR

Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - QS5U23TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS5U23TR-ND
Single FETs, MOSFETs QS5U23TR-ND
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5

P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-QS5U23TR
20V 1.5A MOSFET Transistor 278-QS5U23TR
MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U23TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U23TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U23TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U23TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U23TR - 931172-QS5U23TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U23TR
931172-QS5U23TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U23TR 931172-QS5U23TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 931172-QS5U23TR Operating Temperature Range: 150°C (TJ) Features: P-Channel 20 V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: QS5U23 Categories: Discrete Semiconductor Products Case / Package: TSMT5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: QS5U23CT, QS5U23DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931172-QS5U23TR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 20 V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: QS5U23
Categories: Discrete Semiconductor Products
Case / Package: TSMT5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: QS5U23CT, QS5U23DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS5U23TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS5U23TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS5U23TR
MOSFET P-CH 20V 1.5A TSMT5

MOSFET P-CH 20V 1.5A TSMT5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number QS5U23TR-ND 278-QS5U23TR 931172-QS5U23TR QS5U23TR
Product Name Single FETs, MOSFETs 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U23TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-5 Thin, TSOT-23-5 Tape & Reel (TR) SOT3; TSMT5 SOT23; SOT-23-5 Thin, TSOT-23-5
MOSFET Operating Mode Enhancement
Transconductance 1.00E-3 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details