N-Channel 20V 2.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
N-Channel 20V 2.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
N-Channel 20V 2.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 890614-QS5U36TR
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 2.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: QS5U36
Categories: Discrete Semiconductor Products
Case / Package: TSMT5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: QS5U36DKR, QS5U36CT
MOSFET N-CH 20V 2.5A TSMT5 Product overview: QS5U36TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U36TR can be used for catalog matching and distributor lookup.
MOSFET N Chan20V2.5A Load Switching
MOSFET N-CH 20V 2.5A TSMT5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | QS5U36CT-ND | 890614-QS5U36TR | 278-QS5U36TR | QS5U36TR | QS5U36TR |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U36TR | 20V 2.5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT3; TSMT5 | Tape & Reel (TR) | SOT23; SOT-23-5 Thin, TSOT-23-5 | |
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| MOSFET Operating Mode | Enhancement |