DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
120
130
140
150
160
170
176
177
178
179
180
181
182
183
184
185
186
187
188
190
200
210
220
230
240
245
| Product Name | Notes |
|---|---|
| 200-MA, LOW-DROPOUT VOLTAGE REGU | |
| 250MA HIGH-ACCURACY, ULTRA-LOW-D | |
| AUTOMOTIVE 250-MA, HIGH-ACCURACY | |
| AUTOMOTIVE 400-MA, HIGH-ACCURACY | |
| IC REG LDO 150MA SOT23-5 | |
| IC REG LDO 200MA SOT23-5 | |
| IC REG LDO 250MA SOT23-5 | |
| IC REG LDO 400MA SOT23-5 | |
| IC REG LIN POS ADJ 250MA 8-SON | |
| IC REG LIN POS ADJ 400MA 8-SON | |
| IC REG LINEAR 1.8V 250MA 4-DSBGA | |
| IC REG LINEAR 2.5V 250MA 6-WSON | |
| IC REG LINEAR 2.7V 250MA 6-WSON | |
| IC REG LINEAR 2.8V 250MA 6-WSON | |
| IC REG LINEAR 3.3V 250MA 8-PDIP | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA SOT-23-THIN | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-TSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-THIN | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 20-TSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA (1x1.37) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-TSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (0.96x1.33) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2) | |
| TPS72325QDBVRM3Q1 |
| << Prev | Next >> |