Texas Instruments TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin TPS72015DRVR

Description
Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin - TPS72015DRVR - Texas Instruments
Dallas, TX, United States
TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin
TPS72015DRVR
TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin TPS72015DRVR
Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 6-SON -40 to 125

Single Output LDO, 350mA, Fixed (1.5V), Bias Pin 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72015DRVR - 213426-TPS72015DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72015DRVR
213426-TPS72015DRVR
PMIC - PMIC - Voltage Regulators - Linear - TPS72015DRVR 213426-TPS72015DRVR
Manufacturer: Texas Instruments Win Source Part Number: 213426-TPS72015DRVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.11V @ 350mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 6-SON (2x2) Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 80μA PSRR: 85dB to 50dB (10Hz to 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213426-TPS72015DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 80μA
PSRR: 85dB to 50dB (10Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5V 0.35A LDO Voltage Regulator IC
776-TPS72015DRVR
1.5V 0.35A LDO Voltage Regulator IC 776-TPS72015DRVR
1.5V 0.35A LDO Regulator, 6-Pin WSON EP, SMT Product overview: TPS72015DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.35A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72015DRVR can be used for catalog matching and distributor lookup.

1.5V 0.35A LDO Regulator, 6-Pin WSON EP, SMT Product overview: TPS72015DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.35A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72015DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48210-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48210-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48210-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48210-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48210-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48210-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48210-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48210-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48210-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)

Buy Now Datasheet
 - TPS72015DRVR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, BICMOS, PDSO6

Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, BICMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72015DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72015DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72015DRVR
IC REG LINEAR 1.5V 350MA 6WSON

IC REG LINEAR 1.5V 350MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS72015DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS72015DRVR
PMIC - Voltage Regulators - Linear TPS72015DRVR
IC REG LINEAR 1.5V 350MA 6WSON

IC REG LINEAR 1.5V 350MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72015DRVR
LDO Voltage Regulators TPS72015DRVR
LDO Voltage Regulators Sgl Output LDO 350mA Fixed Bias Pin

LDO Voltage Regulators Sgl Output LDO 350mA Fixed Bias Pin

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72015DRVR 213426-TPS72015DRVR 776-TPS72015DRVR 296-48210-2-ND TPS72015DRVR TPS72015DRVR TPS72015DRVR TPS72015DRVR
Product Name TPS72015 Single Output LDO, 350mA, Fixed (1.5V), Bias Pin PMIC - PMIC - Voltage Regulators - Linear - TPS72015DRVR 1.5V 0.35A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SON Other; 6-SON (2x2) Other; WSON EP Other; 6-WDFN Exposed Pad Other; WSON6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers