250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator 6-WSON -40 to 125
TPS727 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
1V 250mA LDO Regulator, 8uA IQ, 162.5mV Dropout, 5.5V In, WFDFN Product overview: TPS72710DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 250mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 250mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72710DSET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798165-TPS72710DSET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS72710
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 130μA
PSRR: 85dB ~ 45dB (10Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): S-1312D10H-M5T1U3; RP201N101B-TR-FE; MP2000DJ-1.0-LF-Z; RP201N101D-TR-FE;
Introduction Date: July 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (1.5x1.5)
LDO Voltage Regulators 250MA,ULTRA-LOW IQ RF LDO LINEAR REG
IC REG LINEAR 1V 250MA 6WSON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS72710DSET | TPS72710DSET | 776-TPS72710DSET | 798165-TPS72710DSET | 296-TPS72710DSETCT-ND | TPS72710DSET | TPS72710DSET |
| Product Name | TPS72710 250mA, Ultra-Low IQ, Fast Transient Response, RF Low-Dropout Linear Regulator | 1V 250mA 8uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS72710DSET | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; WSON | Other; WSON6 | Other; WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | ||||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |