Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 092454-TPS715A01DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.67V @ 80mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 80mA
Output Voltage: 1.2 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.12V @ 80mA
Operating Supply Current: 4.2μA to 5.8μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): TPS715A01DRVR; 5962R8998102V9A; TPS715A01DRBR; TPS715A01DRBRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA 8-SON (3x3)
80mA LDO, 24V In, 15V Out, 3.2uA IQ, SON Product overview: TPS715A01DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 24V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 24V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS715A01DRBRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 80MA 8SON
IC REG LINEAR POS ADJ 80MA 8SON
LDO Voltage Regulators 80-mA Output Adj
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS715A01DRBRG4 | 092454-TPS715A01DRBRG4 | TPS715A01DRBRG4-ND | 776-TPS715A01DRBRG4 | TPS715A01DRBRG4 | TPS715A01DRBRG4 | TPS715A01DRBRG4 |
| Product Name | TPS715A01 Single Output LDO, 80mA, Adj.(1.2 to 15V), High Input Voltage, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS715A01DRBRG4 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 80mA 24V 15V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.2 to 15 volts | 1.2 volts | 1.2 to 15 volts | 15 volts | 1.2 volts |